Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 3.00 Initial x 15.00 Final with Locking Element 53208

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 3.00 Initial x 15.00 Final with Locking Element
53208
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 3.00 Initial x 15.00 Final with Locking Element 53208
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53208
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 5/16-18 Thread, End Force = 3.00 Initial x 15.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11055 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 3.97 lbs (1.8 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers - LPL-SUS, LPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 1.12 to 22.48 lbs (0.5098 to 10.2 kg)
View Details
Spring Plungers & Indexing Plungers - 478911 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707CPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details