Te-Co, Inc. Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 53202

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
53202
Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 53202
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53202
Product Name Spring Plunger / Heavy End Force - Stainless Steel Body, Stainless Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707CBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Spring Plungers & Indexing Plungers - 2845478 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Ball Plungers - Steel - B50A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3440 inch (8.74 mm)
End Force 1.25 lbs (0.5669 kg)
View Details