Te-Co, Inc. Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final 53105

Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Suppliers

Company
Product
Description
Supplier Links
Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final - 53105 - Te-Co, Inc.
Union, OH, USA
Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final
53105
Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final 53105
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Product Information

  • Material:
    • Body: Aluminum
    • Nose: Steel
  • Part Nos. 53100 and 53103 have triangular bodies
  • Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing
  • Two nose styles available:
    • 53100-53102: Square Nose
    • 53103-53105: Round Button Nose
  • Ideal for holding and securing parts while clamping
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53105
Product Name Round Button Nose Spring Stop: End Force = 16 Initial x 48 Final
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CBMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Ball Plungers - BSU, BSUH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.1772 inch (0.5000 to 4.5 mm)
End Force 0.3372 to 53.95 lbs (0.1529 to 24.47 kg)
View Details
Spring Plungers & Indexing Plungers - 237794 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Steel Tip Shortie Spring Plungers - 26701 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.5 lbs (1.59 kg)
Thread Size #6-32
View Details