Te-Co, Inc. Round Button Nose Spring Stop: End Force = 5 Initial x 15 Final 53103

Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Suppliers

Company
Product
Description
Supplier Links
Round Button Nose Spring Stop: End Force = 5 Initial x 15 Final - 53103 - Te-Co, Inc.
Union, OH, USA
Round Button Nose Spring Stop: End Force = 5 Initial x 15 Final
53103
Round Button Nose Spring Stop: End Force = 5 Initial x 15 Final 53103
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Product Information

  • Material:
    • Body: Aluminum
    • Nose: Steel
  • Part Nos. 53100 and 53103 have triangular bodies
  • Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing
  • Two nose styles available:
    • 53100-53102: Square Nose
    • 53103-53105: Round Button Nose
  • Ideal for holding and securing parts while clamping
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53103
Product Name Round Button Nose Spring Stop: End Force = 5 Initial x 15 Final
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27270 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 2.29 lbs (1.04 kg)
Thread Size M4 x 0.7
View Details
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Spring Plungers & Indexing Plungers - 2845475 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Slotted Head Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707CPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details