Te-Co, Inc. Square Nose Spring Stop: End Force = 16 Initial x 48 Final 53102

Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Suppliers

Company
Product
Description
Supplier Links
Square Nose Spring Stop: End Force = 16 Initial x 48 Final - 53102 - Te-Co, Inc.
Union, OH, USA
Square Nose Spring Stop: End Force = 16 Initial x 48 Final
53102
Square Nose Spring Stop: End Force = 16 Initial x 48 Final 53102
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Product Information

  • Material:
    • Body: Aluminum
    • Nose: Steel
  • Part Nos. 53100 and 53103 have triangular bodies
  • Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing
  • Two nose styles available:
    • 53100-53102: Square Nose
    • 53103-53105: Round Button Nose
  • Ideal for holding and securing parts while clamping
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53102
Product Name Square Nose Spring Stop: End Force = 16 Initial x 48 Final
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11059 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 8.93 lbs (4.05 kg)
Thread Size M8 x 1.25
View Details
Spring Plungers & Indexing Plungers - 237423 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP60 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 18 lbs (8.16 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Standard End Pressure - S707CPMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details