Te-Co, Inc. Square Nose Spring Stop: End Force = 5 Initial x 15 Final 53100

Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping
Description
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Suppliers

Company
Product
Description
Supplier Links
Square Nose Spring Stop: End Force = 5 Initial x 15 Final - 53100 - Te-Co, Inc.
Union, OH, USA
Square Nose Spring Stop: End Force = 5 Initial x 15 Final
53100
Square Nose Spring Stop: End Force = 5 Initial x 15 Final 53100
Product Information Material: Body: Aluminum Nose: Steel Part Nos. 53100 and 53103 have triangular bodies Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing Two nose styles available: 53100-53102: Square Nose 53103-53105: Round Button Nose Ideal for holding and securing parts while clamping

Product Information

  • Material:
    • Body: Aluminum
    • Nose: Steel
  • Part Nos. 53100 and 53103 have triangular bodies
  • Part Nos. 53101, 53102, 53104 and 53105 have squared bodies as denoted by phantom line drawing
  • Two nose styles available:
    • 53100-53102: Square Nose
    • 53103-53105: Round Button Nose
  • Ideal for holding and securing parts while clamping
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53100
Product Name Square Nose Spring Stop: End Force = 5 Initial x 15 Final
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11114 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-16
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237817 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure - S707CBMSL0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details