Te-Co, Inc. Plunger Wrench for Size: 3/4-10 53009

Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers
Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Suppliers

Company
Product
Description
Supplier Links
Plunger Wrench for Size: 3/4-10 - 53009 - Te-Co, Inc.
Union, OH, USA
Plunger Wrench for Size: 3/4-10
53009
Plunger Wrench for Size: 3/4-10 53009
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Product Information

Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53009
Product Name Plunger Wrench for Size: 3/4-10
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26603 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 5 lbs (2.27 kg)
Thread Size #10-32
View Details
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Spring Plungers & Indexing Plungers - 1443680 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8 x 0.75
View Details
Slotted Head Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707CBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details