Te-Co, Inc. Plunger Wrench for Sizes: 5/16-18 & M8 53005

Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers
Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Suppliers

Company
Product
Description
Supplier Links
Plunger Wrench for Sizes: 5/16-18 & M8 - 53005 - Te-Co, Inc.
Union, OH, USA
Plunger Wrench for Sizes: 5/16-18 & M8
53005
Plunger Wrench for Sizes: 5/16-18 & M8 53005
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Product Information

Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53005
Product Name Plunger Wrench for Sizes: 5/16-18 & M8
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27536 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 8 lbs (3.63 kg)
Body Steel; Steel
View Details
Press-Fit Ball Plungers - EBP, EBPJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0276 to 0.1378 inch (0.7000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 2845469 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M24 Threads - Heavy End Pressure - S707CBMH2448H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details