Te-Co, Inc. Plunger Wrench for Sizes: 10-32 & M5 53003

Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers
Description
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Suppliers

Company
Product
Description
Supplier Links
Plunger Wrench for Sizes: 10-32 & M5 - 53003 - Te-Co, Inc.
Union, OH, USA
Plunger Wrench for Sizes: 10-32 & M5
53003
Plunger Wrench for Sizes: 10-32 & M5 53003
Product Information Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Product Information

Designed to eliminate excessive spring compression during installation and removal of spring and ball plungers

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53003
Product Name Plunger Wrench for Sizes: 10-32 & M5
Plunger Type Ball Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10714 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 10 lbs (4.54 kg)
Thread Size 3/8-24
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 188904 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Long-Lok Threads - Heavy End Pressure - S707YBMSL0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details