Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/2-13 Thread, End Force = 6.00 Initial x 30.00 Final with Locking Element 52919

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/2-13 Thread, End Force = 6.00 Initial x 30.00 Final with Locking Element - 52919 - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/2-13 Thread, End Force = 6.00 Initial x 30.00 Final with Locking Element
52919
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/2-13 Thread, End Force = 6.00 Initial x 30.00 Final with Locking Element 52919
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52919
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 1/2-13 Thread, End Force = 6.00 Initial x 30.00 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 10967 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 8.82 lbs (4 kg)
Thread Size M16 x 2.0
View Details
Spring Plungers & Indexing Plungers - 188954 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Stainless Steel
View Details
Posi-Hex Plungers – Steel w/Delrin® Nose - DPHM4P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.6260 inch (15.9 mm)
End Force 7.31 lbs (3.31 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M3 Threads - Heavy End Pressure - S707YBMS0307H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details