Te-Co, Inc. Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final with Locking Element 52905

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final with Locking Element - 52905 - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final with Locking Element
52905
Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final with Locking Element 52905
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52905
Product Name Ball Plunger - Stainless Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = .50 Initial x 1.50 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11032 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 5 lbs (2.27 kg)
Non-threaded 0.1880 inch (4.78 mm)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL60N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 6 lbs (2.72 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707YPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details