Te-Co, Inc. Ball Plunger - Steel Body, Stainless Steel Ball: 6-40 Thread, End Force = .50 Initial x 1.00 Final without Locking Element 52823X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Steel Body, Stainless Steel Ball: 6-40 Thread, End Force = .50 Initial x 1.00 Final without Locking Element - 52823X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Steel Body, Stainless Steel Ball: 6-40 Thread, End Force = .50 Initial x 1.00 Final without Locking Element
52823X
Ball Plunger - Steel Body, Stainless Steel Ball: 6-40 Thread, End Force = .50 Initial x 1.00 Final without Locking Element 52823X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52823X
Product Name Ball Plunger - Steel Body, Stainless Steel Ball: 6-40 Thread, End Force = .50 Initial x 1.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Steel Spring Plungers - 26924 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 13 lbs (5.9 kg)
Thread Size 1/4-20
View Details
Spring-Loaded Plungers - 56-110-006 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM57 - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.5620 inch (14.27 mm)
End Force 4 lbs (1.81 kg)
View Details