Te-Co, Inc. Ball Plunger - Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element 52802X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element - 52802X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element
52802X
Ball Plunger - Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element 52802X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52802X
Product Name Ball Plunger - Steel Body, Stainless Steel Ball: 10-32 Thread, End Force = 1.50 Initial x 3.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10817 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Spring Plungers & Indexing Plungers - 2845468 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Stainless Steel Nose - CS59N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.13 inch (28.7 mm)
End Force 7.2 lbs (3.27 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Standard End Pressure - S707YPMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details