Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52708

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element - 52708 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
52708
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52708
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52708
Product Name Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 6-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27106 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.5 lbs (3.4 kg)
Thread Size 3/8-16
View Details
Hex Socket-Head Ball Plungers - BSTCA, BSUCA - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0984 inch (1 to 2.5 mm)
End Force 2.02 to 12.36 lbs (0.9176 to 5.61 kg)
View Details
Spring Plungers & Indexing Plungers - 188925 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M16 Threads - Light End Pressure - S707YPMS1624L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details