Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final without Locking Element 52702X

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final without Locking Element - 52702X - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final without Locking Element
52702X
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final without Locking Element 52702X
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52702X
Product Name Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27014 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 13 lbs (5.9 kg)
Thread Size 1/4-20
View Details
Spring Plungers & Indexing Plungers - 478658 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM8A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 6.74 lbs (3.06 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707CBMS1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details