Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final with Locking Element 52702

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final with Locking Element - 52702 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final with Locking Element
52702
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final with Locking Element 52702
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52702
Product Name Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 0.75 Initial x 2.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26850 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.25 lbs (3.29 kg)
Thread Size M4 x 0.7
View Details
Spring Plungers & Indexing Plungers - 478769 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Light End Force Standard Spring Plungers - Steel w/Steel Nose - 2.7 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.25 inch (31.75 mm)
End Force 9.3 lbs (4.22 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M24 Threads - Heavy End Pressure - S707CBMH2448H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details