Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52701

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element - 52701 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
52701
Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52701
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Insulating Delrin Plungers White Delrin Nose Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Insulating Delrin Plungers
  • White Delrin Nose
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52701
Product Name Short Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 8-36 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10978 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4.48 lbs (2.03 kg)
Thread Size M8 x 1.25
View Details
Double Ball Plungers - DSB - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1142 inch (0.6500 to 2.9 mm)
End Force 0.3372 to 3.6 lbs (0.1529 to 1.63 kg)
View Details
Spring Plungers & Indexing Plungers - 188932 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707YBMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details