Te-Co, Inc. Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52609

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element - 52609 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
52609
Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element 52609
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52609
Product Name Short Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.50 Initial x 1.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11034 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 7 lbs (3.17 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Spring Plungers & Indexing Plungers - 237423 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
View Details
Nylon Ball Plungers - Stainless Steel - DSBM10 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 7.87 lbs (3.57 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M12 Long-Lok Threads - Standard End Pressure - S707CBMSL1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details