Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 5.00 Initial x 28.00 Final with Locking Element 52506

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 5.00 Initial x 28.00 Final with Locking Element - 52506 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 5.00 Initial x 28.00 Final with Locking Element
52506
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 5.00 Initial x 28.00 Final with Locking Element 52506
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52506
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/2-13 Thread, End Force = 5.00 Initial x 28.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Spring Plungers - LSPLL, LSPL, LSPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707CPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details
Spring Plungers & Indexing Plungers - 237417 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Steel
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM54 - Vlier
Specs
Plunger Type Stubby
Stroke 0.5310 inch (13.49 mm)
End Force 10.5 lbs (4.76 kg)
View Details