Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element 52503X

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element - 52503X - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element
52503X
Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element 52503X
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Zinc Plated Clear Chromate Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Zinc Plated Clear Chromate Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52503X
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Steel Tip Shortie Spring Plungers - 26701 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.5 lbs (1.59 kg)
Thread Size #6-32
View Details
Spring Loaded Plunger, Press-in, Miniature Size, Without hold-open feature, Steel, Bright Knob - 56-10-15 - Southco
Specs
Plunger Type Spring Plunger
Body Steel; Steel
Ball / Plunger Steel
View Details
2 suppliers
Nylon Ball Plungers - Steel w/Nylon Ball - DB50 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3440 inch (8.74 mm)
End Force 1.25 lbs (0.5669 kg)
View Details