Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 5/16-18 Thread, End Force = 3.75 Initial x 15.50 Final with Locking Element 52404

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 5/16-18 Thread, End Force = 3.75 Initial x 15.50 Final with Locking Element - 52404 - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 5/16-18 Thread, End Force = 3.75 Initial x 15.50 Final with Locking Element
52404
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 5/16-18 Thread, End Force = 3.75 Initial x 15.50 Final with Locking Element 52404
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52404
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 5/16-18 Thread, End Force = 3.75 Initial x 15.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27270 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 2.29 lbs (1.04 kg)
Thread Size M4 x 0.7
View Details
Spring Plungers & Indexing Plungers - 237665 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
View Details
Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DPFBH56 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.6430 inch (16.33 mm)
End Force 16 lbs (7.26 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details