Te-Co, Inc. Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element 52403X

Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element - 52403X - Te-Co, Inc.
Union, OH, USA
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element
52403X
Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element 52403X
Product Information Metric Plungers dimensioned in millimeters unless otherwise noted Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

Metric Plungers dimensioned in millimeters unless otherwise noted

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52403X
Product Name Short Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 3.00 Initial x 10.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27170 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 2.01 lbs (0.9100 kg)
Thread Size M4 x 0.7
View Details
Spring Plungers & Indexing Plungers - 2845478 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBL56 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5780 inch (14.68 mm)
End Force 4.25 lbs (1.93 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Standard End Pressure - S707YPMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details