Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 0.25 Initial x 2.00 Final with Locking Element 52309

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 0.25 Initial x 2.00 Final with Locking Element
52309
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 0.25 Initial x 2.00 Final with Locking Element 52309
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52309
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 0.25 Initial x 2.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27227 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details
Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 2845468 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707YBMS1624H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details