Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 52308X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
52308X
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 52308X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52308X
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10972 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 1.5 lbs (0.6800 kg)
Thread Size M5 x 0.8
View Details
Spring Plungers & Indexing Plungers - 188895 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - BM8AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 6.74 lbs (3.06 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707CBMH0615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details