Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final without Locking Element 52305X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final without Locking Element
52305X
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final without Locking Element 52305X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52305X
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M16 Threads - Standard End Pressure - S707YBMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Locking Hand Retractable Plungers - 27538 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 10 lbs (4.54 kg)
Body Steel; Steel
View Details
Indexing Plungers - EIP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB50A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3440 inch (8.74 mm)
End Force 1.25 lbs (0.5669 kg)
View Details