Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 52304X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
52304X
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 52304X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52304X
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27325 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-28
View Details
Spring Plungers & Indexing Plungers - 2845477 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB60 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 1.05 inch (26.67 mm)
End Force 12 lbs (5.44 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707YBMS2030H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details