Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 52303X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
52303X
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element 52303X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52303X
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27006 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.5 lbs (3.4 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 188953 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB51 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 2.5 lbs (1.13 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M4 Long-Lok Threads - Standard End Pressure - S707CPMSL0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details