Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 52303

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
52303
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element 52303
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52303
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.00 Initial x 4.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10712 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 7 lbs (3.17 kg)
Thread Size 1/4-28
View Details
Spring Plungers & Indexing Plungers - 2845477 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH60P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 17.4 lbs (7.89 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M8 Threads - Standard End Pressure - S707CPMS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1575 inch (4 mm)
View Details