Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element 52302X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element
52302X
Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element 52302X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish White Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body White Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • White Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • White Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52302X
Product Name Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 10-32 Thread, End Force = 1.30 Initial x 2.70 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26857 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 25.31 lbs (11.48 kg)
Thread Size M16 x 2.0
View Details
Plastic Ball Plungers - BEE, BEU - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0787 inch (1 to 2 mm)
End Force 2.02 to 8.99 lbs (0.9176 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 478781 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12 x 1.75
View Details
Slotted Head Steel Spring Pin Plunger With M10 Threads - Standard End Pressure - S707CPMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details