Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 4.00 Initial x 16.00 Final with Locking Element 52210

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 4.00 Initial x 16.00 Final with Locking Element
52210
Spring Plunger / Light End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 4.00 Initial x 16.00 Final with Locking Element 52210
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52210
Product Name Spring Plunger / Light End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 4.00 Initial x 16.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 26703 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size #10-32
View Details
Spring Plungers & Indexing Plungers - 478771 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M16 Threads - Light End Pressure - S707CPMS1624L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details