Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element 52202

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element
52202
Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element 52202
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Zinc Plated Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Zinc Plated
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52202
Product Name Spring Plunger / Light End Force - Steel Body, Steel Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26926 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 15 lbs (6.8 kg)
Thread Size 5/16-18
View Details
Spring Plungers & Indexing Plungers - 237390 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Nylon Ball Plungers - Stainless Steel - DSBML10 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 3.37 lbs (1.53 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M24 Threads - Standard End Pressure - S707YBMH2448 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details