Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 52105

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
52105
Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 52105
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Black Delrin Nose Stainless Steel Body Plungers: 303 Stainless Steel Body Black Delrin Nose Insulating Delrin Plungers Ideal for aluminum, brass, or any soft, easily marred material.

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Black Delrin Nose
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body
    • Black Delrin Nose
  • Insulating Delrin Plungers
  • Ideal for aluminum, brass, or any soft, easily marred material.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52105
Product Name Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 8.99 lbs (0.5098 to 4.08 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M8 Long-Lok Threads - Standard End Pressure - S707YBMSL0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1969 inch (5 mm)
View Details
Spring Plungers & Indexing Plungers - 1104583 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
View Details
Stubby Plungers - Steel w/Stainless Steel Nose - CM60N - Vlier
Specs
Plunger Type Stubby
Stroke 0.7500 inch (19.05 mm)
End Force 28 lbs (12.7 kg)
View Details