Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final without Locking Element 52013X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final without Locking Element
52013X
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final without Locking Element 52013X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52013X
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Pin Plunger With M16 Threads - Standard End Pressure - S707CPMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details
Double Ball Plungers - DSB - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1142 inch (0.6500 to 2.9 mm)
End Force 0.3372 to 3.6 lbs (0.1529 to 1.63 kg)
View Details
Spring Plungers & Indexing Plungers - 478737 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10735 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/2-20
View Details