Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final with Locking Element 52013

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final with Locking Element
52013
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final with Locking Element 52013
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52013
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1-8 Thread, End Force = 16.00 Initial x 68.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Shortie Spring Plungers - Short Travel - 27626 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 6.25 lbs (2.83 kg)
Thread Size #10-32
View Details
Spring Plungers & Indexing Plungers - 237687 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB60N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7500 inch (19.05 mm)
End Force 12 lbs (5.44 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M12 Threads - Standard End Pressure - S707YBMH1226 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details