Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 6.70 Initial x 37.30 Final with Locking Element 52012

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 6.70 Initial x 37.30 Final with Locking Element
52012
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 6.70 Initial x 37.30 Final with Locking Element 52012
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52012
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/4-10 Thread, End Force = 6.70 Initial x 37.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11008 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Spring Plungers & Indexing Plungers - 478664 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Body Steel
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS62 - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.5 inch (38.1 mm)
End Force 25.5 lbs (11.56 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M3 Threads - Standard End Pressure - S707CBMS0307 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details