Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final without Locking Element 52009X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final without Locking Element
52009X
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final without Locking Element 52009X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52009X
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Pull Ring Retractable Plungers - 27564 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 2 lbs (0.9070 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Indexing Plungers without Knob Indexing Plungers - WDX-N - Imao-Fixtureworks
Specs
Plunger Type Index Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 188903 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M12 Long-Lok Threads - Standard End Pressure - S707CPMSL1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details