Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 52009

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
52009
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element 52009
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52009
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 3/8-16 Thread, End Force = 5.50 Initial x 14.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure - S707YBMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Stainless Steel Indexing Plungers - NDXN-L-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237570 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10709 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 6 lbs (2.72 kg)
Thread Size 1/2-20
View Details