Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element 52007

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element
52007
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element 52007
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52007
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-20 Thread, End Force = 2.00 Initial x 9.00 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M12 Long-Lok Threads - Heavy End Pressure - S707YBMSL1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 478775 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Locking Hand Retractable Plungers - 27421 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details