Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final with Locking Element 52004

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final with Locking Element
52004
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final with Locking Element 52004
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52004
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 10-32 Thread, End Force = 2.90 Initial x 11.10 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27311 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 25 lbs (11.34 kg)
Thread Size 1-8
View Details
Spring Plungers & Indexing Plungers - 478721 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Standard Spring Plungers - Steel w/Stainless Steel Nose - CS60N - Vlier
Specs
Plunger Type Spring Plunger
Stroke 1.25 inch (31.75 mm)
End Force 17.4 lbs (7.89 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M16 Threads - Standard End Pressure - S707CPMS1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details