Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 52002

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
52002
Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 52002
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Case Hardened 12L14 Steel Nose, Black Oxide Finish Stainless Steel Body Plungers: 303 Stainless Steel Body and Nose Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Case Hardened 12L14 Steel Nose, Black Oxide Finish
  • Stainless Steel Body Plungers:
    • 303 Stainless Steel Body and Nose
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 52002
Product Name Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11010 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 12 lbs (5.44 kg)
Thread Size 1/4-20
View Details
Spring Plungers & Indexing Plungers - 188896 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM61N - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.7500 inch (19.05 mm)
End Force 5.5 lbs (2.49 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M12 Threads - Light End Pressure - S707CPMS1222L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details