Te-Co, Inc. Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size 47721

Description
Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
Description
Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size - 47721 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size
47721
Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size 47721
Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request

Product Information

  • Material: 303 Stainless Steel
  • Reduces stress on threads
  • Bottom Washer can be used with Spherical Flange Nuts
  • Compensates for slight misalignment between the workpiece and strap clamp
  • Many sizes conform to TCMAI standards
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Washers
Product Number 47721
Product Name Stainless Steel Male (Top) Spherical Washer: 3/16 and 1/4 Stud Size
Washer Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
0.227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.227 inch (5.766 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details
Single Turn Overlap Wave Spring Washer - LR-0100 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 1.000 inch (25.400 mm)
View Details
Wave Spring - C112-M7 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details