Te-Co, Inc. Stainless Steel T-Bolt: 1/2-13 Thread x 2-1/2 Length 46482

Description
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request
Description
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel T-Bolt: 1/2-13 Thread x 2-1/2 Length - 46482 - Te-Co, Inc.
Union, OH, USA
Stainless Steel T-Bolt: 1/2-13 Thread x 2-1/2 Length
46482
Stainless Steel T-Bolt: 1/2-13 Thread x 2-1/2 Length 46482
Product Information Material: 304 Stainless Steel Special lengths and sizes quoted upon request

Product Information

  • Material: 304 Stainless Steel
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 46482
Product Name Stainless Steel T-Bolt: 1/2-13 Thread x 2-1/2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014D814140109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 5.51 inch (140 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details
Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers