Te-Co, Inc. Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 3-1/2 Length 45661

Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 3-1/2 Length - 45661 - Te-Co, Inc.
Union, OH, USA
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 3-1/2 Length
45661
Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 3-1/2 Length 45661
Product Information Black Oxide Finish 4140 Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • 4140 Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45661
Product Name Heavy Duty T-Slot Bolt - 4140 Steel: 3/4-10 Thread x 3-1/2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .250 Long - 21804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details