Te-Co, Inc. Tugger® T-Slot Bolt: 5/8-11 Thread x 8 Length 45514

Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Tugger® T-Slot Bolt: 5/8-11 Thread x 8 Length - 45514 - Te-Co, Inc.
Union, OH, USA
Tugger® T-Slot Bolt: 5/8-11 Thread x 8 Length
45514
Tugger® T-Slot Bolt: 5/8-11 Thread x 8 Length 45514
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45514
Product Name Tugger® T-Slot Bolt: 5/8-11 Thread x 8 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details