Te-Co, Inc. Tugger® T-Slot Bolt: 3/8-16 Thread x 7 Length 45216

Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Tugger® T-Slot Bolt: 3/8-16 Thread x 7 Length - 45216 - Te-Co, Inc.
Union, OH, USA
Tugger® T-Slot Bolt: 3/8-16 Thread x 7 Length
45216
Tugger® T-Slot Bolt: 3/8-16 Thread x 7 Length 45216
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45216
Product Name Tugger® T-Slot Bolt: 3/8-16 Thread x 7 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details