Te-Co, Inc. Tugger® T-Slot Bolt: 3/8-16 Thread x 3-1/2 Length 45210

Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
Description
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Tugger® T-Slot Bolt: 3/8-16 Thread x 3-1/2 Length - 45210 - Te-Co, Inc.
Union, OH, USA
Tugger® T-Slot Bolt: 3/8-16 Thread x 3-1/2 Length
45210
Tugger® T-Slot Bolt: 3/8-16 Thread x 3-1/2 Length 45210
Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
  • T-Slot Bolt head is undersized to fit machine table slot
  • Thread Class 2A UNC
  • Special lengths and sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Bolts
Product Number 45210
Product Name Tugger® T-Slot Bolt: 3/8-16 Thread x 3-1/2 Length
Bolt Type T-Head Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x 1.00 Long - 21816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details