Te-Co, Inc. Threaded Rod: 1/4-20 Thread x 3ft. Length 45160

Description
Product Information Black Oxide Finish Medium Carbon Steel
Description
Product Information Black Oxide Finish Medium Carbon Steel

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod: 1/4-20 Thread x 3ft. Length - 45160 - Te-Co, Inc.
Union, OH, USA
Threaded Rod: 1/4-20 Thread x 3ft. Length
45160
Threaded Rod: 1/4-20 Thread x 3ft. Length 45160
Product Information Black Oxide Finish Medium Carbon Steel

Product Information

  • Black Oxide Finish
  • Medium Carbon Steel
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Threaded Rod
Product Number 45160
Product Name Threaded Rod: 1/4-20 Thread x 3ft. Length
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB30021088 - BUMAX®
Specs
Length 8.27 inch (210 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
5/8-11 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-6211 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 5/8"
View Details
Threaded Rods - 1757011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.95 inch (75 mm)
Material Stainless Steel
Design Units Metric
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details