44506 -- PLAIN FIXTURE KEYS: 1-1/4 LENGTH X .8125 WIDTH
Te-Co, Inc.Plain Fixture Keys: 1-1/4 Length x .8125 Width44506
Description
Product Information
Material: 1018 Steel
Black Oxide Finish
Case Hardened
Many sizes conform to TCMAI standards
Precision Ground
Use to accurately align fixture on machine table
Special sizes quoted upon request
Te-Co, Inc.
Done
Description
Product Information
Material: 1018 Steel
Black Oxide Finish
Case Hardened
Many sizes conform to TCMAI standards
Precision Ground
Use to accurately align fixture on machine table
Special sizes quoted upon request
Plain Fixture Keys: 1-1/4 Length x .8125 Width
44506
Plain Fixture Keys: 1-1/4 Length x .8125 Width
44506
Product Information
Material: 1018 Steel
Black Oxide Finish
Case Hardened
Many sizes conform to TCMAI standards
Precision Ground
Use to accurately align fixture on machine table
Special sizes quoted upon request