Te-Co, Inc. Zinc Plated Leveling Pad: 3/4-10 Thread 44434

Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Zinc Plated Leveling Pad: 3/4-10 Thread - 44434 - Te-Co, Inc.
Union, OH, USA
Zinc Plated Leveling Pad: 3/4-10 Thread
44434
Zinc Plated Leveling Pad: 3/4-10 Thread 44434
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel with Zinc Plate
  • Yellow Chromate Finish
  • Many sizes conform to TCMAI standards
  • Pads swivel 10 degrees from vertical in any direction
  • Large pad diameter provides solid support
  • Use as a foot for machine tools, benches, electronic racks, etc.
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44434
Product Name Zinc Plated Leveling Pad: 3/4-10 Thread
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 120.00 lbs (54.42 kg)
View Details
Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details