Te-Co, Inc. Zinc Plated Leveling Pad: 1/2-13 Thread 44432

Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request
Description
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Suppliers

Company
Product
Description
Supplier Links
Zinc Plated Leveling Pad: 1/2-13 Thread - 44432 - Te-Co, Inc.
Union, OH, USA
Zinc Plated Leveling Pad: 1/2-13 Thread
44432
Zinc Plated Leveling Pad: 1/2-13 Thread 44432
Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc. Special sizes quoted upon request

Product Information

  • Material: 12L14 Steel with Zinc Plate
  • Yellow Chromate Finish
  • Many sizes conform to TCMAI standards
  • Pads swivel 10 degrees from vertical in any direction
  • Large pad diameter provides solid support
  • Use as a foot for machine tools, benches, electronic racks, etc.
  • Special sizes quoted upon request
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 44432
Product Name Zinc Plated Leveling Pad: 1/2-13 Thread
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
Threaded Leveling Mounts - 32676 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Anti Vibration Mounts - 1263956 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 81.14 lbs (36.80 kg)
Thickness 0.79 inch (20.00 mm)
View Details
SS GLIDE - ADCS60-20-130 - ADCS60-20-130 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1938.00 lbs (878.91 kg)
View Details